Molex Plug & Socket Connector Header, 10Pos, 2Row; Connector Type Molex 44432-1002

Description
PLUG & SOCKET CONNECTOR HEADER, 10POS, 2ROW; Connector Type:Plug & Socket; Series:Micro-Fit 3.0 BMI; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:10; No. of Rows:2; Gender:Header; Contact Material:Brass RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR HEADER, 10POS, 2ROW; Connector Type:Plug & Socket; Series:Micro-Fit 3.0 BMI; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:10; No. of Rows:2; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector Header, 10Pos, 2Row; Connector Type Molex - 57H1271 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Header, 10Pos, 2Row; Connector Type Molex
57H1271
Plug & Socket Connector Header, 10Pos, 2Row; Connector Type Molex 57H1271
PLUG & SOCKET CONNECTOR HEADER, 10POS, 2ROW; Connector Type:Plug & Socket; Series:Micro-Fit 3.0 BMI; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:10; No. of Rows:2; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR HEADER, 10POS, 2ROW; Connector Type:Plug & Socket; Series:Micro-Fit 3.0 BMI; Pitch Spacing:3mm; Contact Termination:Through Hole; No. of Contacts:10; No. of Rows:2; Gender:Header; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 57H1271
Product Name Plug & Socket Connector Header, 10Pos, 2Row; Connector Type Molex
Product Type IC Socket; IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - G125-MS10605M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102399-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details