Molex Connectors Crimp Housings, Series Mating PCB Headers 44432-0801

Description
MICRO-FIT BMI VERT DR HDR TIN 8CKT
Request a Quote Datasheet
Description
MICRO-FIT BMI VERT DR HDR TIN 8CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 44432-0801 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
44432-0801
Connectors Crimp Housings, Series Mating PCB Headers 44432-0801
MICRO-FIT BMI VERT DR HDR TIN 8CKT

MICRO-FIT BMI VERT DR HDR TIN 8CKT

Buy Now
Wtb Conn, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex - 01AH1264 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
01AH1264
Wtb Conn, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex 01AH1264
WTB CONN, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes

WTB CONN, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 44432-0801 01AH1264
Product Name Connectors Crimp Housings, Series Mating PCB Headers Wtb Conn, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Micro Connector and Nano Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
MicroSpace™ 1.27mm - 10142344-315KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers