Molex Connectors 44432-0602

Description
MICRO-FIT VERT DR BMI HDR 15S U 6 CKT
Request a Quote Datasheet
Description
MICRO-FIT VERT DR BMI HDR 15S U 6 CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 44432-0602 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
44432-0602
Connectors 44432-0602
MICRO-FIT VERT DR BMI HDR 15S U 6 CKT

MICRO-FIT VERT DR BMI HDR 15S U 6 CKT

Buy Now
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex - 01AH1263 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
01AH1263
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 01AH1263
WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 44432-0602 01AH1263
Product Name Connectors Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Micro Connector and Nano Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
MicroSpace™ 1.27mm - 10142344-212KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Receptacles, Female Sockets - A3257-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Voltage Rating 30 volts
View Details
3 suppliers