Molex Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 44432-0601

Description
WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex - 01AH1262 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
01AH1262
Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex 01AH1262
WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AH1262
Product Name Wtb Conn, Header, 6Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details