Molex Rectangular Connectors - 444280403 444280403

Description
Manufacturer: Molex, LLC Win Source Part Number: 763656-444280403 Series: Micro-Fit 3.0 BMI 44428 Packaging: Tray Number of Positions: 4 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 44428 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.469" (11.90mm) Contact Shape: Square Alternative Parts (Cross-Reference): 44428-0402; ; Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 763656-444280403 Series: Micro-Fit 3.0 BMI 44428 Packaging: Tray Number of Positions: 4 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 44428 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.469" (11.90mm) Contact Shape: Square Alternative Parts (Cross-Reference): 44428-0402; ; Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 444280403 - 763656-444280403 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 444280403
763656-444280403
Rectangular Connectors - 444280403 763656-444280403
Manufacturer: Molex, LLC Win Source Part Number: 763656-444280403 Series: Micro-Fit 3.0 BMI 44428 Packaging: Tray Number of Positions: 4 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Family Name: 44428 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.469" (11.90mm) Contact Shape: Square Alternative Parts (Cross-Reference): 44428-0402; ; Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 763656-444280403
Series: Micro-Fit 3.0 BMI 44428
Packaging: Tray
Number of Positions: 4
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Family Name: 44428
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.469" (11.90mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): 44428-0402; ;
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: China, Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-444280403
Electronic Connector 340-444280403
Conn Wire to Board HDR 4Power POS 3mm Solder RA Side Entry Thru-Hole Micro-Fit BMI Tray Product overview: 444280403 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-444280403 can be used for catalog matching and distributor lookup.

Conn Wire to Board HDR 4Power POS 3mm Solder RA Side Entry Thru-Hole Micro-Fit BMI Tray Product overview: 444280403 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-444280403 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Wire to Board HDR 4 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0 BMI™ Tray - 514-0444280403 - Utmel Electronic Limited
Hong Kong, China
Conn Wire to Board HDR 4 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0 BMI™ Tray
514-0444280403
Conn Wire to Board HDR 4 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0 BMI™ Tray 514-0444280403
Conn Wire to Board HDR 4 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0 BMI™ Tray

Conn Wire to Board HDR 4 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0 BMI™ Tray

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763656-444280403 340-444280403 514-0444280403
Product Name Rectangular Connectors - 444280403 Electronic Connector Conn Wire to Board HDR 4 POS 3mm Solder RA Thru-Hole Micro-Fit 3.0 BMI™ Tray
Connector Type Military Connector; Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MicroSpaceXS™ Waterproof 1.27mm - 10167562-1085KLF - Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details