16 Pos Male Power Connector, 5A, 250V, Crimp, Panel/Cable Product overview: 44300-1600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-44300-1600 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193826-44300-1600
Packaging: Bulk
Number of Positions: 16
Pitch: 3 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Crimp
Current Rating: 5 A
Number of Contacts: 16
Gender: Male
Length: 40.8 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Operating Supply Voltage: 250 V
Height: 16.2 mm
Number of Pins: 16
Contact Gender: Male
Width: 16.2 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0443001600; 44300-1600.; 443001600;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 19.1 mm
Lead Free: Contains Lead
Mount: Cable, Panel
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 176.25 kV
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-44300-1600 | 44300-1600 | 1193826-44300-1600 |
| Product Name | 5A 250V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 44300-1600 | |
| Gender | Male / Plug | ||
| Termination | Crimp | Crimp | |
| Current Rating | 5.0 amps | 5.0 amps |