Molex Plug & Socket Connector, Plug, 8Pos, 3Mm; Product Range Molex 44300-0800

Description
PLUG & SOCKET CONNECTOR, PLUG, 8POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:43031 Series Male Crimp Terminals RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, PLUG, 8POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:43031 Series Male Crimp Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 8Pos, 3Mm; Product Range Molex - 57H1193 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 8Pos, 3Mm; Product Range Molex
57H1193
Plug & Socket Connector, Plug, 8Pos, 3Mm; Product Range Molex 57H1193
PLUG & SOCKET CONNECTOR, PLUG, 8POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:43031 Series Male Crimp Terminals RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 8POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:3mm; For Use With:43031 Series Male Crimp Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1193
Product Name Plug & Socket Connector, Plug, 8Pos, 3Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details