Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033867-44300-0800
Packaging: Bulk
Number of Positions: 8
Pitch: 3 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 5 A
Number of Contacts: 8
Gender: Male
Length: 28.84 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Gender: Male
Width: 16.2 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-1318115-4; 43020-0800; 43020-0801; 43020-0600; 1-1318114-4; 1-1903131-4; 215083-80443000800; 44300-0800 .; 44300-0800.; 44300-0800..; 443000800;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.1 mm
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 176.25 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033867-44300-0800 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 44300-0800 |