Molex Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Molex 44248-0086

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Molex - 54AH8053 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Molex
54AH8053
Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Molex 54AH8053
RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 4PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 44248-0086 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44248-0086
Modular Connectors / Ethernet Connectors 44248-0086
Modular Connectors / Ethernet Connectors RA 8/8/4 RJ45 low profile

Modular Connectors / Ethernet Connectors RA 8/8/4 RJ45 low profile

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44248-0086 54AH8053 44248-0086
Product Name Rj45 Connector, Jack, 8P8C, 4Port, Th; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details