Molex 44248-0030 RJ45 Connector
Molex 44248-0030 RJ45 Connector
Connector
GANGED INV MODJACK SHLD W/LT IPE 8/8
CAT3 RJ45 MODULAR JACK, 8 POSITION, 4 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 8POS R/A SMT 4 PORTS LOW PROFILE
| RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1789306 | 44248-0030 | 44248-0030 | 25M3911 | 44248-0030 |
| Product Name | Ethernet Connectors | Connectors | Cat3 Rj45 Modular Jack, 8 Position, 4 Port; Modular Connector Type Molex | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |