CONNECTOR, HEADER, 8POS, 2ROW, 3MM; Connector Systems:Signal; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 44242 Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2649841 | 57H1099 |
| Product Name | Wire Housings & Plugs | Connector, Header, 8Pos, 2Row, 3Mm; Connector Systems Molex |
| Gender | Male / Plug |