Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202827-44206-0007
Number of Positions: 24
Pitch: 4.2 mm
Color: Natural
Number of Rows: 2
Row Spacing: 4.2 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 6 A
Number of Contacts: 24
Gender: Receptacle
Length: 6 mm
Housing Material: Nylon
Number of Circuits: 24
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Number of Ports: 1
Number of Terminals: 24
Contact Resistance: 20 mΩ
Height: 4.65 mm
Number of Pins: 24
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0442060007; 442-06-0007; 44206-0007.; 442060007;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 7.6 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.165 Pitch,PC TAIL Terminal,LOCKING
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44206-0007 | 44206-0007 | 1202827-44206-0007 | 03M5579 |
| Product Name | Connectors | Circular Connectors - Circular Connectors - Housings - 44206-0007 | Header Connector,pcb Mount,recept,24 Contacts,pin,0.165 Pitch,pc Tail Terminal,locking Molex | |
| Connector Type | Circular / Cylindrical Connectors |