Molex Connectors 44193-0003

Description
MODJACK DUAL PORT W/NAILS 5 SAU 8/
Request a Quote Datasheet
Description
MODJACK DUAL PORT W/NAILS 5 SAU 8/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 44193-0003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
44193-0003
Connectors 44193-0003
MODJACK DUAL PORT W/NAILS 5 SAU 8/

MODJACK DUAL PORT W/NAILS 5 SAU 8/

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ethernet Connectors - 8006930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8006930
Ethernet Connectors 8006930
Molex 44193-0003 RJ45 Connector

Molex 44193-0003 RJ45 Connector

Supplier's Site
Cat3/cat4 Rj45 Modular Jack, 8 Position, 2Port; Modular Connector Type Molex - 57H1074 - Newark, An Avnet Company
Chicago, IL, United States
Cat3/cat4 Rj45 Modular Jack, 8 Position, 2Port; Modular Connector Type Molex
57H1074
Cat3/cat4 Rj45 Modular Jack, 8 Position, 2Port; Modular Connector Type Molex 57H1074
CAT3/CAT4 RJ45 MODULAR JACK, 8 POSITION, 2PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat4; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT3/CAT4 RJ45 MODULAR JACK, 8 POSITION, 2PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat4; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 44193-0003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44193-0003
Modular Connectors / Ethernet Connectors 44193-0003
Modular Connectors / Ethernet Connectors 8POS R/A SMT 2 PORTS LOW PROFILE

Modular Connectors / Ethernet Connectors 8POS R/A SMT 2 PORTS LOW PROFILE

Buy Now Datasheet
Jack; SMT Mounted Jack; 4; Black Glass-Filled, High Temperature Nylon,; Gold - 70190528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; SMT Mounted Jack; 4; Black Glass-Filled, High Temperature Nylon,; Gold
70190528
Jack; SMT Mounted Jack; 4; Black Glass-Filled, High Temperature Nylon,; Gold 70190528
Features: Side-by-Side Stackability Enclosed Top Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O Contact: Gold Per FCC 68.5 Specification Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and 1.27 μm (50 μ) Tin/Lead on Solder Tails Both Over Nickel Overall Operating Temperature: –40°C to +70°C

Features:

  • Side-by-Side Stackability
  • Enclosed Top
  • Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O
  • Contact: Gold Per FCC 68.5 Specification
  • Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and 1.27 μm (50 μ) Tin/Lead on Solder Tails Both Over Nickel Overall
  • Operating Temperature: –40°C to +70°C
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44193-0003 44193-0003 8006930 57H1074 44193-0003 70190528
Product Name Connectors Ethernet Connectors Cat3/cat4 Rj45 Modular Jack, 8 Position, 2Port; Modular Connector Type Molex Modular Connectors / Ethernet Connectors Jack; SMT Mounted Jack; 4; Black Glass-Filled, High Temperature Nylon,; Gold
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Category Modular Connector and RJ Connector
Connector Type RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Surface mount
Unlock Full Specs
to access all available technical data