Molex Modular Connectors / Ethernet Connectors 44170-0002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 44170-0002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44170-0002
Modular Connectors / Ethernet Connectors 44170-0002
Modular Connectors / Ethernet Connectors RA SHLDED MOD JACK STACKED 8/8 12P

Modular Connectors / Ethernet Connectors RA SHLDED MOD JACK STACKED 8/8 12P

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Lan Category Molex - 25C4749 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Lan Category Molex
25C4749
Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Lan Category Molex 25C4749
CAT5 RJ45 MODULAR JACK, 8 POSITION, 12 PORT; LAN Category:Cat5; Product Range:-; Body Material:Polyester, Glass-filled; Colour:Black; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 12 PORT; LAN Category:Cat5; Product Range:-; Body Material:Polyester, Glass-filled; Colour:Black; Connector Type:RJ45; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44170-0002 44170-0002 25C4749
Product Name Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8 Position, 12 Port; Lan Category Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details