Molex Modular Connectors / Ethernet Connectors 44150-0005

Description
Modular Connectors / Ethernet Connectors 8/8 2 PORT MOD JACK R/A LO PRO
Datasheet
Description
Modular Connectors / Ethernet Connectors 8/8 2 PORT MOD JACK R/A LO PRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 44150-0005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44150-0005
Modular Connectors / Ethernet Connectors 44150-0005
Modular Connectors / Ethernet Connectors 8/8 2 PORT MOD JACK R/A LO PRO

Modular Connectors / Ethernet Connectors 8/8 2 PORT MOD JACK R/A LO PRO

Buy Now Datasheet
Rj45 Connector, Jack, 2Port, Cat5E; Modular Connector Type Molex - 39AH6238 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 2Port, Cat5E; Modular Connector Type Molex
39AH6238
Rj45 Connector, Jack, 2Port, Cat5E; Modular Connector Type Molex 39AH6238
RJ45 CONNECTOR, JACK, 2PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 2PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 44150-0005 39AH6238
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 2Port, Cat5E; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 1-1705950-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
8 suppliers
PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details