Molex Modular Jack; 8; 125 V; 1.5 A; 10 Milliohms; 500 Megohms; Phosphor Bronze 44144-0003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Jack; 8; 125 V; 1.5 A; 10 Milliohms; 500 Megohms; Phosphor Bronze - 70190525 - Allied Electronics, Inc.
Fort Worth, TX, USA
Modular Jack; 8; 125 V; 1.5 A; 10 Milliohms; 500 Megohms; Phosphor Bronze
70190525
Modular Jack; 8; 125 V; 1.5 A; 10 Milliohms; 500 Megohms; Phosphor Bronze 70190525
Features: Side-by-Side Stackability Enclosed Top Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O Contact: Gold Per FCC 68.5 Specification Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and 1.27 μm (50 μ) Tin/Lead on Solder Tails Both Over Nickel Overall Operating Temperature: –40°C to +70°C

Features:

  • Side-by-Side Stackability
  • Enclosed Top
  • Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O
  • Contact: Gold Per FCC 68.5 Specification
  • Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and 1.27 μm (50 μ) Tin/Lead on Solder Tails Both Over Nickel Overall
  • Operating Temperature: –40°C to +70°C
Supplier's Site
Connectors - 44144-0003 - ODG (Origin Data Global)
Shenzhen, China
Connectors
44144-0003
Connectors 44144-0003
Modular Connectors / Ethernet Connectors RA SMT 8/8 RJ45 low profile

Modular Connectors / Ethernet Connectors RA SMT 8/8 RJ45 low profile

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 44144-0003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44144-0003
Modular Connectors / Ethernet Connectors 44144-0003
Modular Connectors / Ethernet Connectors RA SMT 8/8 RJ45 low profile

Modular Connectors / Ethernet Connectors RA SMT 8/8 RJ45 low profile

Buy Now Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, Smt; Modular Connector Type Molex - 18M8122 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, Smt; Modular Connector Type Molex
18M8122
Rj45 Conn, Jack, 8P8C, 1Port, Smt; Modular Connector Type Molex 18M8122
RJ45 CONN, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Jack, R/a, 8/8, Smt; Modular Connector Type Molex - 86T5135 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, R/a, 8/8, Smt; Modular Connector Type Molex
86T5135
Modular Jack, R/a, 8/8, Smt; Modular Connector Type Molex 86T5135
MODULAR JACK, R/A, 8/8, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

MODULAR JACK, R/A, 8/8, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
8/8Ckt Flush Smt Mod Jk 595Plt 441440003 Rohs Compliant Molex - 26AC7520 - Newark, An Avnet Company
Chicago, IL, United States
8/8Ckt Flush Smt Mod Jk 595Plt 441440003 Rohs Compliant Molex
26AC7520
8/8Ckt Flush Smt Mod Jk 595Plt 441440003 Rohs Compliant Molex 26AC7520
8/8CKT FLUSH SMT MOD JK 595PLT 441440003 ROHS COMPLIANT: YES

8/8CKT FLUSH SMT MOD JK 595PLT 441440003 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44144-0003 70190525 44144-0003 44144-0003 18M8122 26AC7520
Product Name Modular Jack; 8; 125 V; 1.5 A; 10 Milliohms; 500 Megohms; Phosphor Bronze Connectors Modular Connectors / Ethernet Connectors Rj45 Conn, Jack, 8P8C, 1Port, Smt; Modular Connector Type Molex 8/8Ckt Flush Smt Mod Jk 595Plt 441440003 Rohs Compliant Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Geometry Right Angle Right Angle
Termination Thru-Hole SMD/SMT
Voltage Rating 125 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers