Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 441330400

Description
Manufacturer: Molex Win Source Part Number: 1332642-0441330400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 4 Pitch: 0.118" (3.00mm) Color: Black Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,248 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0441330400-E,44133-0 400,WM3712,044133-04 00,44133-0400-E,4413 30400-E,044133-0400- E,441330400,WM3712-N DR Base Product Number: 044133 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332642-0441330400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 4 Pitch: 0.118" (3.00mm) Color: Black Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,248 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0441330400-E,44133-0 400,WM3712,044133-04 00,44133-0400-E,4413 30400-E,044133-0400- E,441330400,WM3712-N DR Base Product Number: 044133 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332642-0441330400 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332642-0441330400
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332642-0441330400
Manufacturer: Molex Win Source Part Number: 1332642-0441330400 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Tray Number of Positions: 4 Pitch: 0.118" (3.00mm) Color: Black Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,248 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0441330400-E,44133-0 400,WM3712,044133-04 00,44133-0400-E,4413 30400-E,044133-0400- E,441330400,WM3712-N DR Base Product Number: 044133 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332642-0441330400
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Tray
Number of Positions: 4
Pitch: 0.118" (3.00mm)
Color: Black
Features: Blind Mating
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,248
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 0441330400-E,44133-0400,WM3712,044133-0400,44133-0400-E,441330400-E,044133-0400-E,441330400,WM3712-NDR
Base Product Number: 044133
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332642-0441330400
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products