Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007451-44133-2400
Packaging: Bulk
Number of Positions: 24
Pitch: 3 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Crimp
Current Rating: 5 A
Number of Contacts: 24
Gender: Receptacle
Length: 54.9 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Gender: Female
Width: 15.2 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 43025-2400; 43025-2000; 43025-2200; 1-1318118-9; 2-215915-0; 1318917-104413-32400
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 16 mm
Lead Free: Contains Lead
Mount: Cable, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 176.25 kV
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007451-44133-2400 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 44133-2400 |