Molex Plug & Socket Connector, Rcpt, 24Pos, 3Mm; Product Range Molex 44133-2400

Description
PLUG & SOCKET CONNECTOR, RCPT, 24POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:3mm; For Use With:43030, 46235 Series Female Crimp Terminals RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, RCPT, 24POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:3mm; For Use With:43030, 46235 Series Female Crimp Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Rcpt, 24Pos, 3Mm; Product Range Molex - 57H1012 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Rcpt, 24Pos, 3Mm; Product Range Molex
57H1012
Plug & Socket Connector, Rcpt, 24Pos, 3Mm; Product Range Molex 57H1012
PLUG & SOCKET CONNECTOR, RCPT, 24POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:3mm; For Use With:43030, 46235 Series Female Crimp Terminals RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RCPT, 24POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:3mm; For Use With:43030, 46235 Series Female Crimp Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1012
Product Name Plug & Socket Connector, Rcpt, 24Pos, 3Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details