Molex Connector Housing, Rcpt, 22Pos; Product Range Molex 44133-2200

Description
CONNECTOR HOUSING, RCPT, 22POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:3mm; Body Material:Polyester; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 22POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:3mm; Body Material:Polyester; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 22Pos; Product Range Molex - 25C5104 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 22Pos; Product Range Molex
25C5104
Connector Housing, Rcpt, 22Pos; Product Range Molex 25C5104
CONNECTOR HOUSING, RCPT, 22POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:22Position s; Pitch Spacing:3mm; Body Material:Polyester; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 22POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:22Positions; Pitch Spacing:3mm; Body Material:Polyester; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25C5104
Product Name Connector Housing, Rcpt, 22Pos; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details