Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126091-44133-1400
Packaging: Bulk
Number of Positions: 14
Pitch: 3 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 5 A
Number of Contacts: 14
Gender: Receptacle
Length: 39.9 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Gender: Female
Width: 15.2 mm
Categories: Custom Parts
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 16 mm
Lead Free: Lead Free
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 176.25 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1126091-44133-1400 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 44133-1400 |