Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967579-44133-1200
Packaging: Bulk
Number of Positions: 12
Pitch: 3 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 5 A
Number of Contacts: 12
Gender: Receptacle
Length: 36.8 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Body Material: Polyester
Operating Supply Voltage: 250 V
Contact Gender: Female
Width: 15.2 mm
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 16 mm
Lead Free: Contains Lead
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (DC): 176.25 kV
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Molex 44133-1200 Connector Housing
Molex 44133-1200 Connector Housing
Molex 44133-1200 Connector Housing
12 Pos 2 Row Female Receptacle, 3mm Pitch, Crimp Product overview: 44133-1200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-44133-1200 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44133-1200 | 967579-44133-1200 | 7024078 | 7024078P | 340-44133-1200 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 44133-1200 | Wire Housings & Plugs | Wire Housings & Plugs | Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors | ||||
| Termination | Crimp | Crimp | |||
| Mounting | Cable | Cable mount | |||
| Voltage Rating | 176250 volts |