Molex Connector Housing, Rcpt, 12Pos; Product Range Molex 44133-1200

Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos; Product Range Molex - 97Y3490 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos; Product Range Molex
97Y3490
Connector Housing, Rcpt, 12Pos; Product Range Molex 97Y3490
CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:3mm RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97Y3490
Product Name Connector Housing, Rcpt, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details