Connector
Molex 44133-0800 Connector Housing
Molex 44133-0800 Connector Housing
Manufacturer: Molex, LLC
Win Source Part Number: 052766-44133-0800
Packaging: Bulk
Number of Positions: 8
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Contact Termination: Crimp
Mounting: Panel Mount
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
8 Pos 2 Row Female Receptacle, 3mm Pitch, 5A, 250V, Straight Product overview: 44133-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-44133-0800 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44133-0800 | 7024066P | 7024066 | 052766-44133-0800 | 340-44133-0800 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Rectangular Connectors - 44133-0800 | 5A 250V Electronic Connector | |
| Gender | Female / Jack | Male / Plug; Female / Jack | |||
| Geometry | Straight | Straight; Straight | |||
| Mounting | Cable mount | Panel Mount |