Molex Connector Housing, Rcpt, 8Pos; Product Range Molex 44133-0800

Description
CONNECTOR HOUSING, RCPT, 8POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; Body Material:Polyester; Colour:Black; Connector Mounting:Panel Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 8POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; Body Material:Polyester; Colour:Black; Connector Mounting:Panel Mount; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos; Product Range Molex - 57H1004 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos; Product Range Molex
57H1004
Connector Housing, Rcpt, 8Pos; Product Range Molex 57H1004
CONNECTOR HOUSING, RCPT, 8POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:3mm; Body Material:Polyester; Colour:Black; Connector Mounting:Panel Mount; No. of Rows:2Rows RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS; Product Range:Micro-Fit 3.0 BMI 44133 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:3mm; Body Material:Polyester; Colour:Black; Connector Mounting:Panel Mount; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H1004
Product Name Connector Housing, Rcpt, 8Pos; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details