Molex Connectors Modular, MJ/RJ Std Plugs & Jacks 44050-0003

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Modular, MJ/RJ Std Plugs & Jacks - 44050-0003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
44050-0003
Connectors Modular, MJ/RJ Std Plugs & Jacks 44050-0003
MODJACK RA FLGLS CAT 5 THRHOL SHLD

MODJACK RA FLGLS CAT 5 THRHOL SHLD

Buy Now
Modular Connectors - 44050-0003 - 1009869-44050-0003 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 44050-0003
1009869-44050-0003
Modular Connectors - 44050-0003 1009869-44050-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009869-44050-0003 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Bronze Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 15.8 mm Shielding: Shielded Housing Material: Thermoplastic Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Contact Resistance: 20 mΩ Contact Gender: Female Plating: Tin Categories: Modular Connectors Shell Material: Brass Alternative Parts (Cross-Reference): 43860-0001; 43860-0013; 44620-0002; RJHSE5380; RJHSE5481; RJHSE-50850440500003 ; 44-05-00003; 44050-0003 .; 44050-0003..; 440500003; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Depth: 21.06 mm Mount: Panel, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 150 V Max Voltage Rating (AC): 150 V Voltage Rating (DC): 125 V Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009869-44050-0003
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Connector Type: RJ45
Number of Positions Loaded: 8
Termination: Through Hole
Contact Material: Bronze
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 15.8 mm
Shielding: Shielded
Housing Material: Thermoplastic
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Contact Resistance: 20 mΩ
Contact Gender: Female
Plating: Tin
Categories: Modular Connectors
Shell Material: Brass
Alternative Parts (Cross-Reference): 43860-0001; 43860-0013; 44620-0002; RJHSE5380; RJHSE5481; RJHSE-50850440500003; 44-05-00003; 44050-0003 .; 44050-0003..; 440500003;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 21.06 mm
Mount: Panel, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 150 V
Max Voltage Rating (AC): 150 V
Voltage Rating (DC): 125 V
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
Electronic Connector
366-44050-0003
Electronic Connector 366-44050-0003
8 Pos Female Right Angle Telecom/Datacom Connector, Shielded, Gold Plated Product overview: 44050-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-44050-0003 can be used for catalog matching and distributor lookup.

8 Pos Female Right Angle Telecom/Datacom Connector, Shielded, Gold Plated Product overview: 44050-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-44050-0003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 44050-0003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44050-0003
Modular Connectors / Ethernet Connectors 44050-0003
Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE

Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE

Buy Now Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex - 57H0904 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex
57H0904
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex 57H0904
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded; Gender:JackRoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded; Gender:JackRoHS Compliant: Yes

Supplier's Site Datasheet
Modjack Ra Flgls Cat 5 Thrhole Shld Rohs Compliant Molex - 80AH0083 - Newark, An Avnet Company
Chicago, IL, United States
Modjack Ra Flgls Cat 5 Thrhole Shld Rohs Compliant Molex
80AH0083
Modjack Ra Flgls Cat 5 Thrhole Shld Rohs Compliant Molex 80AH0083
MODJACK RA FLGLS CAT 5 THRHOLE SHLD ROHS COMPLIANT: YES

MODJACK RA FLGLS CAT 5 THRHOLE SHLD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44050-0003 44050-0003 1009869-44050-0003 366-44050-0003 44050-0003 57H0904 80AH0083
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks Modular Connectors - 44050-0003 Electronic Connector Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex Modjack Ra Flgls Cat 5 Thrhole Shld Rohs Compliant Molex
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole Through Hole Through Hole
Mounting Panel, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details