Molex Connector, Header, 6Pos, 2Row, 10Mm; Connector Systems Molex 43915-1206

Description
CONNECTOR, HEADER, 6POS, 2ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 43915 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 6POS, 2ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 43915 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 6Pos, 2Row, 10Mm; Connector Systems Molex - 01AH1245 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 2Row, 10Mm; Connector Systems Molex
01AH1245
Connector, Header, 6Pos, 2Row, 10Mm; Connector Systems Molex 01AH1245
CONNECTOR, HEADER, 6POS, 2ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 43915 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 2ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 43915 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH1245
Product Name Connector, Header, 6Pos, 2Row, 10Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
NEMA 1-15R Snap-in AC Power Outlet - 738W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
IEC 60320 Sheet J Snap-in Power Outlet - 83031020 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details