Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203238-43914-1103
Number of Positions: 10
Pitch: 10 mm
Number of Rows: 2
Termination: Crimp
Current Rating: 50 A
Number of Contacts: 10
Gender: Receptacle
Length: 65.7 mm
Housing Material: Polyester
Number of Circuits: 10
Orientation: Straight
Contact Gender: Female
Width: 34.4 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0439141103; 439141103;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Depth: 24.8 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1203238-43914-1103 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 43914-1103 |