Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 438790022

Description
Manufacturer: Molex Win Source Part Number: 1332877-0438790022 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 4 Features: Blind Mating Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 680 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.246" (6.25mm) Insulation Height: 0.587" (14.91mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4049INACTIVE,43879 -0022,438790022,WM40 49,WM4049-ND,WM17804 Base Product Number: 043879 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Molex Win Source Part Number: 1332877-0438790022 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 4 Features: Blind Mating Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 680 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.246" (6.25mm) Insulation Height: 0.587" (14.91mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4049INACTIVE,43879 -0022,438790022,WM40 49,WM4049-ND,WM17804 Base Product Number: 043879 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332877-0438790022 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332877-0438790022
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332877-0438790022
Manufacturer: Molex Win Source Part Number: 1332877-0438790022 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 4 Features: Blind Mating Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Holder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical, Telecommunications Standard Package: 680 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.165" (4.20mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.246" (6.25mm) Insulation Height: 0.587" (14.91mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM4049INACTIVE,43879 -0022,438790022,WM40 49,WM4049-ND,WM17804 Base Product Number: 043879 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332877-0438790022
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 4
Features: Blind Mating
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit, Solder
Fastening Type: Latch Holder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical, Telecommunications
Standard Package: 680
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.165" (4.20mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.246" (6.25mm)
Insulation Height: 0.587" (14.91mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM4049INACTIVE,43879-0022,438790022,WM4049,WM4049-ND,WM17804
Base Product Number: 043879
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332877-0438790022
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FV15005F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details