Molex Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex 43879-0032

Description
CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex - 26C1592 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex
26C1592
Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex 26C1592
CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 4.2MM; Connector Systems:Board-to-Board, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26C1592
Product Name Connector, Header, 24Pos, 2Row, 4.2Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DDR4 SMT - 10145891-1301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details