Molex Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex 43879-0027

Description
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex - 18M8119 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex
18M8119
Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex 18M8119
CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Board-to-Boa rd, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 4.2MM; Connector Systems:Board-to-Board, Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 18M8119
Product Name Connector, Header, 14Pos, 2Row, 4.2Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
TO-5 Socket-4pins - 4591 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
DDR4 SMT - 10152217-0101J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - G125-MH11005L1R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details