Molex Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 438600010

Description
Manufacturer: Molex Win Source Part Number: 1333866-0438600010 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock, Light Pipe Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Polyamide (PA), Nylon, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 720 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0438600010-E,43860-0 010,438600010,043860 -0010,438600010-E,WM 1637,WM1637-NDR,0438 60-0010-E,43860-0010 -E,43860-0010-TR80,Q 13026932JE Base Product Number: 043860 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333866-0438600010 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock, Light Pipe Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Polyamide (PA), Nylon, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 720 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0438600010-E,43860-0 010,438600010,043860 -0010,438600010-E,WM 1637,WM1637-NDR,0438 60-0010-E,43860-0010 -E,43860-0010-TR80,Q 13026932JE Base Product Number: 043860 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1333866-0438600010 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1333866-0438600010
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1333866-0438600010
Manufacturer: Molex Win Source Part Number: 1333866-0438600010 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock, Light Pipe Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Shielded, EMI Finger Housing Material: Polyamide (PA), Nylon, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 720 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 0438600010-E,43860-0 010,438600010,043860 -0010,438600010-E,WM 1637,WM1637-NDR,0438 60-0010-E,43860-0010 -E,43860-0010-TR80,Q 13026932JE Base Product Number: 043860 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333866-0438600010
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Packaging: Tray
Features: Board Lock, Light Pipe
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Shielding: Shielded, EMI Finger
Housing Material: Polyamide (PA), Nylon, Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 720
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 0438600010-E,43860-0010,438600010,043860-0010,438600010-E,WM1637,WM1637-NDR,043860-0010-E,43860-0010-E,43860-0010-TR80,Q13026932JE
Base Product Number: 043860
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 438600010 - ODG (Origin Data Global)
Shenzhen, China
Connectors
438600010
Connectors 438600010
Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1333866-0438600010 438600010
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adapters - NAM2J - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Ethernet Connectors - 2354764 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details