Molex Modjck Ra Lopro 50U Inv /shield Tab 8 Molex 43860-0031

Description
Modjck RA LoPro 50u Inv /shield tab 8
Datasheet
Description
Modjck RA LoPro 50u Inv /shield tab 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modjck Ra Lopro 50U Inv /shield Tab 8 Molex - 62AC6008 - Newark, An Avnet Company
Chicago, IL, United States
Modjck Ra Lopro 50U Inv /shield Tab 8 Molex
62AC6008
Modjck Ra Lopro 50U Inv /shield Tab 8 Molex 62AC6008
Modjck RA LoPro 50u Inv /shield tab 8

Modjck RA LoPro 50u Inv /shield tab 8

Supplier's Site
Modular Connectors / Ethernet Connectors - 43860-0031 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0031
Modular Connectors / Ethernet Connectors 43860-0031
Modular Connectors / Ethernet Connectors Modjck RA LoPro 50u Inv /shield tab 8

Modular Connectors / Ethernet Connectors Modjck RA LoPro 50u Inv /shield tab 8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 62AC6008 43860-0031
Product Name Modjck Ra Lopro 50U Inv /shield Tab 8 Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202C14 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8821C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details