Molex Modular Connectors - 43860-0025 43860-0025

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017125-43860-0025 Number of Positions: 8 Pitch: 2.04 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Brass, Bronze Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16.38 mm Shielding: Shielded Housing Material: Thermoplastic Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Plating: Tin Width: 13.53 mm Categories: Modular Connectors Alternative Parts (Cross-Reference): 43860-0001; 43202-8104; 44620-0001; RJHSE5380; RJHSE5481; RJHSE-50850438600025 ; 438600025; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 15.75 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 150 V Voltage Rating (DC): 150 V Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017125-43860-0025 Number of Positions: 8 Pitch: 2.04 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Brass, Bronze Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16.38 mm Shielding: Shielded Housing Material: Thermoplastic Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Plating: Tin Width: 13.53 mm Categories: Modular Connectors Alternative Parts (Cross-Reference): 43860-0001; 43202-8104; 44620-0001; RJHSE5380; RJHSE5481; RJHSE-50850438600025 ; 438600025; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 15.75 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 150 V Voltage Rating (DC): 150 V Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 43860-0025 - 1017125-43860-0025 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 43860-0025
1017125-43860-0025
Modular Connectors - 43860-0025 1017125-43860-0025
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017125-43860-0025 Number of Positions: 8 Pitch: 2.04 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Termination: Through Hole Contact Material: Brass, Bronze Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 16.38 mm Shielding: Shielded Housing Material: Thermoplastic Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Plating: Tin Width: 13.53 mm Categories: Modular Connectors Alternative Parts (Cross-Reference): 43860-0001; 43202-8104; 44620-0001; RJHSE5380; RJHSE5481; RJHSE-50850438600025 ; 438600025; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 15.75 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 150 V Voltage Rating (DC): 150 V Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017125-43860-0025
Number of Positions: 8
Pitch: 2.04 mm
Color: Black
Connector Type: RJ45
Number of Positions Loaded: 8
Termination: Through Hole
Contact Material: Brass, Bronze
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 16.38 mm
Shielding: Shielded
Housing Material: Thermoplastic
Approvals: UL
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Plating: Tin
Width: 13.53 mm
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 43860-0001; 43202-8104; 44620-0001; RJHSE5380; RJHSE5481; RJHSE-50850438600025; 438600025;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 15.75 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 150 V
Voltage Rating (DC): 150 V
Flammability Rating: UL94 V-0

Buy Now
Ethernet Connectors - 8006794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8006794
Ethernet Connectors 8006794
Molex 43860-0025 RJ45 Connector

Molex 43860-0025 RJ45 Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Miscellaneous - 43860-0025 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
43860-0025
Connectors Miscellaneous 43860-0025
MODJACK RA LOPRO 50AU INV W/S IELD 8/8

MODJACK RA LOPRO 50AU INV W/S IELD 8/8

Buy Now
Singapore, Singapore
1.5A 150V Electronic Connector
2022-43860-0025
1.5A 150V Electronic Connector 2022-43860-0025
Shielded USB-A Female Connector, Right Angle, 8 Pos, 1.5A, 150V, Gold Product overview: 43860-0025 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43860-0025 can be used for catalog matching and distributor lookup.

Shielded USB-A Female Connector, Right Angle, 8 Pos, 1.5A, 150V, Gold Product overview: 43860-0025 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43860-0025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex - 57H0755 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex
57H0755
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex 57H0755
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 43860-0025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0025
Modular Connectors / Ethernet Connectors 43860-0025
Modular Connectors / Ethernet Connectors 8POS R/A SMT LOW PROFILE

Modular Connectors / Ethernet Connectors 8POS R/A SMT LOW PROFILE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1017125-43860-0025 8006794 43860-0025 43860-0025 2022-43860-0025 57H0755 43860-0025
Product Name Modular Connectors - 43860-0025 Ethernet Connectors Connectors Miscellaneous 1.5A 150V Electronic Connector Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole Through Hole Through Hole
Mounting Through Hole Through hole Through Hole Mount
Voltage Rating 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TS-9 St. Connector for RG58 Cable - ET-T9S-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Din Connector Omron Electronic Components - 06AC0161 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details