Molex Modular Connectors / Ethernet Connectors 43860-0017

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 43860-0017 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0017
Modular Connectors / Ethernet Connectors 43860-0017
Modular Connectors / Ethernet Connectors R/A INV MODJK 6/6 W/LTPIPES SHLD WOTAB

Modular Connectors / Ethernet Connectors R/A INV MODJK 6/6 W/LTPIPES SHLD WOTAB

Buy Now Datasheet
Modular Connector, Jack, 6P6C, 1Port, Th; Modular Connector Type Molex - 33AH2186 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector, Jack, 6P6C, 1Port, Th; Modular Connector Type Molex
33AH2186
Modular Connector, Jack, 6P6C, 1Port, Th; Modular Connector Type Molex 33AH2186
MODULAR CONNECTOR, JACK, 6P6C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

MODULAR CONNECTOR, JACK, 6P6C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43860-0017 43860-0017 33AH2186
Product Name Modular Connectors / Ethernet Connectors Modular Connector, Jack, 6P6C, 1Port, Th; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Modular Jack - 94911-104LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details