Molex R/a Inv Mdjk W/ltpipes Shld W/o2Tabs 8/8 Molex 43860-0016

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
R/a Inv Mdjk W/ltpipes Shld W/o2Tabs 8/8 Molex - 92M2137 - Newark, An Avnet Company
Chicago, IL, United States
R/a Inv Mdjk W/ltpipes Shld W/o2Tabs 8/8 Molex
92M2137
R/a Inv Mdjk W/ltpipes Shld W/o2Tabs 8/8 Molex 92M2137
R/A INV MDJK W/LTPIPES SHLD W/O2TABS 8/8

R/A INV MDJK W/LTPIPES SHLD W/O2TABS 8/8

Supplier's Site
Socket, Rj45, R/a, Led; Modular Connector Type Molex - 34R5775 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Rj45, R/a, Led; Modular Connector Type Molex
34R5775
Socket, Rj45, R/a, Led; Modular Connector Type Molex 34R5775
SOCKET, RJ45, R/A, LED; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

SOCKET, RJ45, R/A, LED; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 43860-0016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0016
Modular Connectors / Ethernet Connectors 43860-0016
Modular Connectors / Ethernet Connectors 8/8 MOD JACK R/A LOW PRO

Modular Connectors / Ethernet Connectors 8/8 MOD JACK R/A LOW PRO

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43860-0016 92M2137 34R5775 43860-0016
Product Name R/a Inv Mdjk W/ltpipes Shld W/o2Tabs 8/8 Molex Socket, Rj45, R/a, Led; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details