Connector
MODJCK RA LOPRO 50AU INV /SHIE
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Features:
Modular Connectors / Ethernet Connectors RA 8/8 INVERTED RJ45 all panel tabs
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43860-0013 | 43860-0013 | 37AC1220 | 70190520 | 43860-0013 |
| Product Name | Connectors Data & Signal | Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex | Telecom & Ethernet Connectors RA 8/8 INVERTED RJ45 all panel tabs | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Mounting | Through Hole Mount | ||||
| Geometry | Right Angle | Right Angle | |||
| Termination | Thru-Hole | Through Hole |