Molex Ethernet Connectors 43860-0005

Description
Molex 43860-0005 RJ11 Connector
Request a Quote Datasheet
Description
Molex 43860-0005 RJ11 Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connectors - 8006790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8006790
Ethernet Connectors 8006790
Molex 43860-0005 RJ11 Connector

Molex 43860-0005 RJ11 Connector

Supplier's Site
Connectors, Interconnects - Modular Connectors - Jacks - 1038674-43860-0005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1038674-43860-0005
Connectors, Interconnects - Modular Connectors - Jacks 1038674-43860-0005
Win Source Part Number: 1038674-43860-0005 Category: Connectors, Interconnects>Modula r Connectors - Jacks Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): ARJP11C-MBSC-L2; 95009-2641; 555165-2; 555140-1; 520242-3; 43202-6104; 5555163-10438600005; 43860-0005.; 438600005; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-43860-0005 RoHS Status: RoHS non-compliant

Win Source Part Number: 1038674-43860-0005
Category: Connectors, Interconnects>Modular Connectors - Jacks
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): ARJP11C-MBSC-L2; 95009-2641; 555165-2; 555140-1; 520242-3; 43202-6104; 5555163-10438600005; 43860-0005.; 438600005;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-43860-0005
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
1.5A 150V Electronic Connector
366-43860-0005
1.5A 150V Electronic Connector 366-43860-0005
6 Pos Female RA Shielded Ethernet Jack, 1.5A, 150V, Solder Product overview: 43860-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-43860-0005 can be used for catalog matching and distributor lookup.

6 Pos Female RA Shielded Ethernet Jack, 1.5A, 150V, Solder Product overview: 43860-0005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-43860-0005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 43860-0005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0005
Modular Connectors / Ethernet Connectors 43860-0005
Modular Connectors / Ethernet Connectors R/A 6/6 INVERTED offset ground tabs

Modular Connectors / Ethernet Connectors R/A 6/6 INVERTED offset ground tabs

Buy Now Datasheet
Modular Connector; No. Of Contacts Molex - 25M3886 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; No. Of Contacts Molex
25M3886
Modular Connector; No. Of Contacts Molex 25M3886
Modular Connector; No. of Contacts:6; No. of Ports:1; Connector Type:Modular; No. of Loaded Contacts:6 RoHS Compliant: Yes

Modular Connector; No. of Contacts:6; No. of Ports:1; Connector Type:Modular; No. of Loaded Contacts:6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8006790 1038674-43860-0005 366-43860-0005 43860-0005 43860-0005 25M3886
Product Name Ethernet Connectors Connectors, Interconnects - Modular Connectors - Jacks 1.5A 150V Electronic Connector Modular Connectors / Ethernet Connectors Modular Connector; No. Of Contacts Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Through hole
Termination Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details