Molex Connectors 43860-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 43860-0004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43860-0004
Connectors 43860-0004
MODJACK RA LOPRO 50AU INV W/S IELD 8/8

MODJACK RA LOPRO 50AU INV W/S IELD 8/8

Buy Now
Singapore, Singapore
Electronic Connector
2022-43860-0004
Electronic Connector 2022-43860-0004
8 Pos RJ45 Jack, Female, Right Angle, Shielded, Solder Product overview: 43860-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43860-0004 can be used for catalog matching and distributor lookup.

8 Pos RJ45 Jack, Female, Right Angle, Shielded, Solder Product overview: 43860-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43860-0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ethernet Connectors - 2835546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
2835546
Ethernet Connectors 2835546
Molex 43860-0004 Ethernet Connector

Molex 43860-0004 Ethernet Connector

Supplier's Site
Modular Connectors - 43860-0004 - 052765-43860-0004 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 43860-0004
052765-43860-0004
Modular Connectors - 43860-0004 052765-43860-0004
Manufacturer: Molex, LLC Win Source Part Number: 052765-43860-0004 Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Housing Material: Polyamide (PA), Nylon, Glass Filled Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052765-43860-0004
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Housing Material: Polyamide (PA), Nylon, Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 43860-0004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0004
Modular Connectors / Ethernet Connectors 43860-0004
Modular Connectors / Ethernet Connectors RA 8/8 INVERTED RJ45 offset panel tabs RA

Modular Connectors / Ethernet Connectors RA 8/8 INVERTED RJ45 offset panel tabs RA

Buy Now Datasheet
Connectors - 43860-0004 - ODG (Origin Data Global)
Shenzhen, China
Connectors
43860-0004
Connectors 43860-0004
Modular Connectors / Ethernet Connectors RA 8/8 INVERTED RJ45 offset panel tabs R

Modular Connectors / Ethernet Connectors RA 8/8 INVERTED RJ45 offset panel tabs R

Supplier's Site Datasheet
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Connector Type Molex - 57H0735 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Connector Type Molex
57H0735
Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Connector Type Molex 57H0735
CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; Connector Type:RJ45; Series:-; Gender:Jack; No. of Contacts:8; No. of Positions:8; No. of Ports:1; LAN Category:Cat3; Contact Termination:Through Hole Vertical; Contact Plating:Gold RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8POS, 1 PORT; Connector Type:RJ45; Series:-; Gender:Jack; No. of Contacts:8; No. of Positions:8; No. of Ports:1; LAN Category:Cat3; Contact Termination:Through Hole Vertical; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex - 55R9077 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex
55R9077
Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex 55R9077
CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
Rj45 Connector, Jack, 8P8C, Cat3; Modular Connector Type Molex - 07AH5174 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat3; Modular Connector Type Molex
07AH5174
Rj45 Connector, Jack, 8P8C, Cat3; Modular Connector Type Molex 07AH5174
RJ45 CONNECTOR, JACK, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT3; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43860-0004 43860-0004 2022-43860-0004 2835546 052765-43860-0004 43860-0004 43860-0004 57H0735 55R9077
Product Name Connectors Electronic Connector Ethernet Connectors Modular Connectors - 43860-0004 Modular Connectors / Ethernet Connectors Connectors Cat3 Rj45 Modular Jack, 8Pos, 1 Port; Connector Type Molex Connector, Rj45, Jack, 1Port, 8P8C; Modular Connector Type Molex
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole Solder Through Hole Through Hole Vertical
Voltage Rating 150 volts 150 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details