Molex 1.5A 150V Electronic Connector 43860-0003

Description
Modular Connector, 6 Pos, 1 Port, RA, Thru-Hole, 1.5A, 150V Product overview: 43860-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43860-0003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Modular Connector, 6 Pos, 1 Port, RA, Thru-Hole, 1.5A, 150V Product overview: 43860-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43860-0003 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 150V Electronic Connector
2022-43860-0003
1.5A 150V Electronic Connector 2022-43860-0003
Modular Connector, 6 Pos, 1 Port, RA, Thru-Hole, 1.5A, 150V Product overview: 43860-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43860-0003 can be used for catalog matching and distributor lookup.

Modular Connector, 6 Pos, 1 Port, RA, Thru-Hole, 1.5A, 150V Product overview: 43860-0003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43860-0003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors - 43860-0003 - 1015841-43860-0003 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 43860-0003
1015841-43860-0003
Modular Connectors - 43860-0003 1015841-43860-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015841-43860-0003 Packaging: Bulk Number of Positions: 6 Pitch: 2.04 mm Color: Black Number of Positions Loaded: 4 Termination: Through Hole Contact Material: Bronze Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 15.75 mm Shielding: Unshielded Housing Material: Thermoplastic Approvals: CSA, UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Height: 13.208 mm Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 95501-2661; 95501-2641; 43860-0020; RJHSE7360; GDX-A-66; GDLX-S-660438600003; 43860-0003.; 438600003; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 14.99 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 150 V Max Voltage Rating (AC): 150 V Voltage Rating (DC): 150 V Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015841-43860-0003
Packaging: Bulk
Number of Positions: 6
Pitch: 2.04 mm
Color: Black
Number of Positions Loaded: 4
Termination: Through Hole
Contact Material: Bronze
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Female
Length: 15.75 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Approvals: CSA, UL
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Height: 13.208 mm
Plating: Tin
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 95501-2661; 95501-2641; 43860-0020; RJHSE7360; GDX-A-66; GDLX-S-660438600003; 43860-0003.; 438600003;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 14.99 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 150 V
Max Voltage Rating (AC): 150 V
Voltage Rating (DC): 150 V
Flammability Rating: UL94 V-0

Buy Now
Jack; 4; Black Glass-filled, High-temperature Nylon; Gold; 0.62 in.; 0.52 in. - 70190515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; 4; Black Glass-filled, High-temperature Nylon; Gold; 0.62 in.; 0.52 in.
70190515
Jack; 4; Black Glass-filled, High-temperature Nylon; Gold; 0.62 in.; 0.52 in. 70190515
Features: Plug Latch on Top Shortened Leads with Bottom Contacts Shielding Meets IEC 950, UL 1863 and CSA 233 Enhanced Panel Grounding Tabs on Shielded Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O Pin and Paste Solderability Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and 1.27 um (50 μ) Tin/Lead on Solder Tails Both Over Nickel Overall Operating Temperature: –40°C to +70°C

Features:

  • Plug Latch on Top
  • Shortened Leads with Bottom Contacts
  • Shielding Meets IEC 950, UL 1863 and CSA 233
  • Enhanced Panel Grounding Tabs on Shielded
  • Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O
  • Pin and Paste Solderability
  • Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and 1.27 um (50 μ) Tin/Lead on Solder Tails Both Over Nickel Overall
  • Operating Temperature: –40°C to +70°C
Supplier's Site
Modular Connectors / Ethernet Connectors - 43860-0003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0003
Modular Connectors / Ethernet Connectors 43860-0003
Modular Connectors / Ethernet Connectors JK RA UNSHIELDED 6/4 low profile inverted

Modular Connectors / Ethernet Connectors JK RA UNSHIELDED 6/4 low profile inverted

Buy Now Datasheet
Modular Connector, Jack, 6P4C, 1Port, Th; Modular Connector Type Molex - 01AH8455 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector, Jack, 6P4C, 1Port, Th; Modular Connector Type Molex
01AH8455
Modular Connector, Jack, 6P4C, 1Port, Th; Modular Connector Type Molex 01AH8455
MODULAR CONNECTOR, JACK, 6P4C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

MODULAR CONNECTOR, JACK, 6P4C, 1PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2022-43860-0003 43860-0003 1015841-43860-0003 70190515 43860-0003 01AH8455
Product Name 1.5A 150V Electronic Connector Modular Connectors - 43860-0003 Jack; 4; Black Glass-filled, High-temperature Nylon; Gold; 0.62 in.; 0.52 in. Modular Connectors / Ethernet Connectors Modular Connector, Jack, 6P4C, 1Port, Th; Modular Connector Type Molex
Gender Female / Jack Female / Jack
Termination Through Hole Through Hole Thru-Hole Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1300 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details