Molex 1.5A 150V Electronic Connector 43860-0002

Description
6 Pos Female RJ45 Connector, Right Angle, Solder, 1.5A, 150V Product overview: 43860-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-43860-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6 Pos Female RJ45 Connector, Right Angle, Solder, 1.5A, 150V Product overview: 43860-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-43860-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 150V Electronic Connector
366-43860-0002
1.5A 150V Electronic Connector 366-43860-0002
6 Pos Female RJ45 Connector, Right Angle, Solder, 1.5A, 150V Product overview: 43860-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-43860-0002 can be used for catalog matching and distributor lookup.

6 Pos Female RJ45 Connector, Right Angle, Solder, 1.5A, 150V Product overview: 43860-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-43860-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 43860-0002 - 1171535-43860-0002 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 43860-0002
1171535-43860-0002
Modular Connectors - 43860-0002 1171535-43860-0002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171535-43860-0002 Packaging: Bulk Number of Positions: 6 Pitch: 2.04 mm Color: Black Connector Type: Socket Number of Positions Loaded: 6 Termination: Through Hole Contact Material: Bronze Current Rating: 1.5 A Number of Contacts: 6 Gender: Female Length: 15.75 mm Shielding: Unshielded Housing Material: Thermoplastic Approvals: CSA, UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Contact Resistance: 20 mΩ Height: 13.208 mm Number of Pins: 6 Plating: Tin Width: 13.21 mm Categories: Modular Connectors Alternative Parts (Cross-Reference): 0438600002; 438-60-0002; 438600002; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Depth: 14.99 mm Lead Free: Lead Free Mount: Surface Mount, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 150 V Voltage Rating (DC): 150 V REACH SVHC: No SVHC Flammability Rating: UL94 V-0 Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171535-43860-0002
Packaging: Bulk
Number of Positions: 6
Pitch: 2.04 mm
Color: Black
Connector Type: Socket
Number of Positions Loaded: 6
Termination: Through Hole
Contact Material: Bronze
Current Rating: 1.5 A
Number of Contacts: 6
Gender: Female
Length: 15.75 mm
Shielding: Unshielded
Housing Material: Thermoplastic
Approvals: CSA, UL
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Contact Resistance: 20 mΩ
Height: 13.208 mm
Number of Pins: 6
Plating: Tin
Width: 13.21 mm
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 0438600002; 438-60-0002; 438600002;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Depth: 14.99 mm
Lead Free: Lead Free
Mount: Surface Mount, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 150 V
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Max Operating Temperature: 85 °C

Buy Now
Ethernet Connectors - 8006769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8006769
Ethernet Connectors 8006769
Molex 43860-0002 RJ11 Connector

Molex 43860-0002 RJ11 Connector

Supplier's Site
Connectors - 43860-0002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43860-0002
Connectors 43860-0002
MODJACK RA LOPRO 50AU INV W/O SHIELD 6/6

MODJACK RA LOPRO 50AU INV W/O SHIELD 6/6

Buy Now
Jack; 6; Black Glass-filled, High-temperature Nylon; Gold; 0.62 in.; 0.52 in. - 70190516 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; 6; Black Glass-filled, High-temperature Nylon; Gold; 0.62 in.; 0.52 in.
70190516
Jack; 6; Black Glass-filled, High-temperature Nylon; Gold; 0.62 in.; 0.52 in. 70190516
Features: Plug Latch on Top Shortened Leads with Bottom Contacts Shielding Meets IEC 950, UL 1863 and CSA 233 Enhanced Panel Grounding Tabs on Shielded Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O Pin and Paste Solderability Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and 1.27 um (50 μ) Tin/Lead on Solder Tails Both Over Nickel Overall Operating Temperature: –40°C to +70°C

Features:

  • Plug Latch on Top
  • Shortened Leads with Bottom Contacts
  • Shielding Meets IEC 950, UL 1863 and CSA 233
  • Enhanced Panel Grounding Tabs on Shielded
  • Housing: Black Glass-Filled, High Temperature Nylon, UL 94V-O
  • Pin and Paste Solderability
  • Plating: 1.27 μm (50 μ) Min. Gold in Contact Area and 1.27 um (50 μ) Tin/Lead on Solder Tails Both Over Nickel Overall
  • Operating Temperature: –40°C to +70°C
Supplier's Site
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Molex - 57H0733 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Molex
57H0733
Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Molex 57H0733
CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

CAT3 RJ11 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Modular Connector; Modular Connector Type Molex - 45Y9527 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; Modular Connector Type Molex
45Y9527
Modular Connector; Modular Connector Type Molex 45Y9527
MODULAR CONNECTOR; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

MODULAR CONNECTOR; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 43860-0002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43860-0002
Modular Connectors / Ethernet Connectors 43860-0002
Modular Connectors / Ethernet Connectors RA 6/6 INVERTED low profile

Modular Connectors / Ethernet Connectors RA 6/6 INVERTED low profile

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 366-43860-0002 1171535-43860-0002 8006769 43860-0002 70190516 57H0733 45Y9527 43860-0002
Product Name 1.5A 150V Electronic Connector Modular Connectors - 43860-0002 Ethernet Connectors Connectors Jack; 6; Black Glass-filled, High-temperature Nylon; Gold; 0.62 in.; 0.52 in. Cat3 Rj11 Modular Jack, 6 Position, 1 Port; Modular Connector Type Molex Modular Connector; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Through Hole Through Hole Thru-Hole Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products