Connector
MODJACK RA LOPRO 50AU INV DUA PORT 6/6
USB-A/B/C Connector, Right Angle, 6 Pos, 1.5A, 150V, Through Hole Product overview: 43814-6621 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 150V, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43814-6621 can be used for catalog matching and distributor lookup.
RJ11 CONNECTOR, JACK, 6P6C, 2PORT, TH; Modular Connector Type:Modular Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 6/6 2 PORTS RA
Modular Connectors / Ethernet Connectors 6/6 2 PORTS RA
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43814-6621 | 43814-6621 | 2022-43814-6621 | 37AC1219 | 43814-6621 | 43814-6621 |
| Product Name | Connectors | Through-Hole 1.5A 150V Electronic Connector | Rj11 Connector, Jack, 6P6C, 2Port, Th; Modular Connector Type Molex | Connectors | Modular Connectors / Ethernet Connectors | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |||
| Termination | Through Hole | Through Hole | ||||
| Current Rating | 1.5 amps | 1.5 amps | ||||
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |