Molex Circular Connectors - Circular Connectors - Housings - 43810-0213 43810-0213

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965299-43810-0213 Number of Positions: 10 Pitch: 4.2 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Number of Contacts: 10 Length: 31.41 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 10 Mounting: SMD (SMT) Plating: Tin Categories: Circular Connectors - Housings Case / Package: SMC Country of Origin: US Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 20.6 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965299-43810-0213 Number of Positions: 10 Pitch: 4.2 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Number of Contacts: 10 Length: 31.41 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 10 Mounting: SMD (SMT) Plating: Tin Categories: Circular Connectors - Housings Case / Package: SMC Country of Origin: US Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 20.6 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 43810-0213 - 965299-43810-0213 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43810-0213
965299-43810-0213
Circular Connectors - Circular Connectors - Housings - 43810-0213 965299-43810-0213
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965299-43810-0213 Number of Positions: 10 Pitch: 4.2 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Fastening Type: Latch Contact Material: Brass Number of Contacts: 10 Length: 31.41 mm Housing Material: Nylon Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 10 Mounting: SMD (SMT) Plating: Tin Categories: Circular Connectors - Housings Case / Package: SMC Country of Origin: US Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 20.6 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965299-43810-0213
Number of Positions: 10
Pitch: 4.2 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 4.191 mm
Termination: Solder
Fastening Type: Latch
Contact Material: Brass
Number of Contacts: 10
Length: 31.41 mm
Housing Material: Nylon
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 10
Mounting: SMD (SMT)
Plating: Tin
Categories: Circular Connectors - Housings
Case / Package: SMC
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 20.6 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Header Connector,pcb Mount,recept,10 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Molex - 57H0682 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Molex
57H0682
Header Connector,pcb Mount,recept,10 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Molex 57H0682
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965299-43810-0213 57H0682
Product Name Circular Connectors - Circular Connectors - Housings - 43810-0213 Header Connector,pcb Mount,recept,10 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details