24 Pos 6A 600V Rectangular Power Connector, Right Angle, Solder Product overview: 43810-0011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43810-0011 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 856056-43810-0011
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-43810-0011 | 43810-0011 | 856056-43810-0011 | 92M2047 |
| Product Name | 6A 600V Electronic Connector | Rectangular Connectors - 43810-0011 | Header Connector,pcb Mount,recept,24 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Rohs Compliant Molex | |
| Gender | Female / Jack |