Molex Through-Hole 13A 600V Electronic Connector 43810-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Through-Hole 13A 600V Electronic Connector
316-43810-0004
Through-Hole 13A 600V Electronic Connector 316-43810-0004
10 Pos Rectangular Power Connector, 13A, 600V, Right Angle, Through Hole Product overview: 43810-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43810-0004 can be used for catalog matching and distributor lookup.

10 Pos Rectangular Power Connector, 13A, 600V, Right Angle, Through Hole Product overview: 43810-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-43810-0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43810-0004 - 1150337-43810-0004 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43810-0004
1150337-43810-0004
Circular Connectors - Circular Connectors - Housings - 43810-0004 1150337-43810-0004
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150337-43810-0004 Packaging: Bulk Number of Positions: 10 Pitch: 4.2 mm Color: Black Connector Type: Male Pin Number of Rows: 2 Row Spacing: 4.191 mm Termination: Solder Contact Material: Brass Voltage Rating: 600 V Current Rating: 13 A Number of Contacts: 10 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Housing Color: Black Plating: Tin Diameter: 4.2 mm Categories: Circular Connectors - Housings Case / Package: SMC Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 600 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 4.2 mm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150337-43810-0004
Packaging: Bulk
Number of Positions: 10
Pitch: 4.2 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 4.191 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 13 A
Number of Contacts: 10
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Plating: Tin
Diameter: 4.2 mm
Categories: Circular Connectors - Housings
Case / Package: SMC
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 4.2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Header Connector,pcb Mount,recept,10 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Molex - 92M2044 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Molex
92M2044
Header Connector,pcb Mount,recept,10 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Molex 92M2044
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.165 Pitch,R ANGLE PC TAIL Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43810-0004 316-43810-0004 1150337-43810-0004 92M2044
Product Name Through-Hole 13A 600V Electronic Connector Circular Connectors - Circular Connectors - Housings - 43810-0004 Header Connector,pcb Mount,recept,10 Contacts,pin,0.165 Pitch,r Angle Pc Tail Terminal Molex
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details