Molex Plug & Socket Housing, Receptacle, Nylon; Product Range Molex 43760-0001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug & Socket Housing, Receptacle, Nylon; Product Range Molex - 55R9046 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Molex
55R9046
Plug & Socket Housing, Receptacle, Nylon; Product Range Molex 55R9046
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:4.2mm; For Use With:45750 Series Female Crimp Terminals; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Mini-Fit BMI Series; Gender:Receptacle; No. of Positions:36Positions; Pitch Spacing:4.2mm; For Use With:45750 Series Female Crimp Terminals; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43760-0001 55R9046
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Molex
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FHG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers