Molex SMD Electronic Connector 437438101

Description
Conn RJ-45 RCP 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port Cat 3 T/R Product overview: 437438101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-437438101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn RJ-45 RCP 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port Cat 3 T/R Product overview: 437438101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-437438101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
366-437438101
SMD Electronic Connector 366-437438101
Conn RJ-45 RCP 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port Cat 3 T/R Product overview: 437438101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-437438101 can be used for catalog matching and distributor lookup.

Conn RJ-45 RCP 8 POS 1.27mm Solder RA SMD 8 Terminal 1 Port Cat 3 T/R Product overview: 437438101 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-437438101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 437438101 - 814547-437438101 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 437438101
814547-437438101
Modular Connectors - 437438101 814547-437438101
Manufacturer: Molex, LLC Win Source Part Number: 814547-437438101 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 814547-437438101
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
Connectors, Interconnects Modular Connectors Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Jacks
Connectors, Interconnects Modular Connectors Modular Connector Jacks
Manufacturer: Molex Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks Features: Solder Retention Connector Type: Jack Termination: Solder Orientation: 90° Angle (Right) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Shielding: Unshielded

Manufacturer: Molex
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks
Features: Solder Retention
Connector Type: Jack
Termination: Solder
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Shielding: Unshielded

Buy Now Datasheet
Connectors - 437438101 - ODG (Origin Data Global)
Shenzhen, China
Connectors
437438101
Connectors 437438101
SMD Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

SMD Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 366-437438101 814547-437438101 437438101
Product Name SMD Electronic Connector Modular Connectors - 437438101 Connectors, Interconnects Modular Connectors Modular Connector Jacks Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008414-NFB24LF - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers