Molex Connector Housing, Plug, 3Pos; Product Range Molex 43680-2003

Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Sabre 43680 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43178 Series Pin Contacts; Body Material:PA Polyamide (Nylon); Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Sabre 43680 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43178 Series Pin Contacts; Body Material:PA Polyamide (Nylon); Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos; Product Range Molex - 57H0558 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos; Product Range Molex
57H0558
Connector Housing, Plug, 3Pos; Product Range Molex 57H0558
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Sabre 43680 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43178 Series Pin Contacts; Body Material:PA Polyamide (Nylon); Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS; Product Range:Sabre 43680 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43178 Series Pin Contacts; Body Material:PA Polyamide (Nylon); Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H0558
Product Name Connector Housing, Plug, 3Pos; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details