CONNECTOR HOUSING, PLUG, 2POS; Product Range:Sabre 43680 Series; Gender:Plug; No. of Positions:2Positions
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Sabre 43680 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43178 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Approval Bodies:CSA, UL; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bearing Rings, Housings, and Flanges | Bearing Rings, Housings, and Flanges |
| Product Number | 57H0557 | 19J5482 |
| Product Name | Connector Housing, Plug, 2Pos; Product Range Molex | Connector Housing, Plug, 2Pos; Product Range Molex |
| Material | PA Polyamide (Nylon) |