Molex Rectangular Connectors - 0436500700 436500700

Description
Manufacturer: Molex, LLC Win Source Part Number: 851852-0436500700 Series: Micro-Fit 3.0 43650 Features: Connector Header position Package: Tray Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1547 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0700-TR91, 43650-0700, 043650-0700, WM2423, 436500700, WM2423-NDR, Q8911407B
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 851852-0436500700 Series: Micro-Fit 3.0 43650 Features: Connector Header position Package: Tray Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1547 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0700-TR91, 43650-0700, 043650-0700, WM2423, 436500700, WM2423-NDR, Q8911407B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0436500700 - 851852-0436500700 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0436500700
851852-0436500700
Rectangular Connectors - 0436500700 851852-0436500700
Manufacturer: Molex, LLC Win Source Part Number: 851852-0436500700 Series: Micro-Fit 3.0 43650 Features: Connector Header position Package: Tray Family Name: 043650 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1547 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43650-0700-TR91, 43650-0700, 043650-0700, WM2423, 436500700, WM2423-NDR, Q8911407B

Manufacturer: Molex, LLC
Win Source Part Number: 851852-0436500700
Series: Micro-Fit 3.0 43650
Features: Connector Header position
Package: Tray
Family Name: 043650
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1547
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43650-0700-TR91, 43650-0700, 043650-0700, WM2423, 436500700, WM2423-NDR, Q8911407B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 851852-0436500700
Product Name Rectangular Connectors - 0436500700
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078494 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details